Optibelt (UK) Ltd. Timing Belts 480 H 075

Description
ZR Rubber Timing Belts 480 H 075
Request a Quote
Description
ZR Rubber Timing Belts 480 H 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043237
Timing Belts 2043237
ZR Rubber Timing Belts 480 H 075

ZR Rubber Timing Belts 480 H 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043237
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 305 mm (12.01 inch)
View Details
2 mm (GT3) Pitch, 230 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M230060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details