Optibelt (UK) Ltd. Timing Belts 480 8M 30

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171646
Timing Belts 2171646
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171646
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 2056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 89 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M089030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details