Optibelt (UK) Ltd. Timing Belts 480 8M 20

Description
Omega Rubber Timing Belts 480 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 480 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042964
Timing Belts 2042964
Omega Rubber Timing Belts 480 8M 20

Omega Rubber Timing Belts 480 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042964
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 475 mm (18.7 inch)
View Details
2 mm (GT3) Pitch, 197 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M197030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T5 Classical Timing Belts -  - SKF/North America
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details