Optibelt (UK) Ltd. Timing Belts 460 5M 9

Description
Omega Rubber Timing Belts 460 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 460 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042916
Timing Belts 2042916
Omega Rubber Timing Belts 460 5M 9

Omega Rubber Timing Belts 460 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042916
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1420 mm (55.91 inch)
View Details
GT2 (2MM) Pitch, 62 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
DA-T20 Timining Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details