Optibelt (UK) Ltd. Timing Belts 450 H 150

Description
ZR Rubber Timing Belts 450 H 150
Request a Quote
Description
ZR Rubber Timing Belts 450 H 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043236
Timing Belts 2043236
ZR Rubber Timing Belts 450 H 150

ZR Rubber Timing Belts 450 H 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043236
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 289 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M289060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details