Optibelt (UK) Ltd. Timing Belts 450 5M 9

Description
Omega Rubber Timing Belts 450 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 450 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042948
Timing Belts 2042948
Omega Rubber Timing Belts 450 5M 9

Omega Rubber Timing Belts 450 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042948
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 83 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M083030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 2080-8M - Megadyne Americas
Specs
Metric Pitch GT 2 8mm Pitch
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 2080 mm (81.89 inch)
View Details