Optibelt (UK) Ltd. Timing Belts 447 3MHP 9

Description
Optibelt Timing Belt Omega HP
Request a Quote
Description
Optibelt Timing Belt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 213061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
213061
Timing Belts 213061
Optibelt Timing Belt Omega HP

Optibelt Timing Belt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 213061
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 325 mm (12.8 inch)
View Details
2 mm (GT3) Pitch, 154 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M154090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details