Optibelt (UK) Ltd. Timing Belts 430 H 075

Description
Optibelt timing belt ZR
Request a Quote
Description
Optibelt timing belt ZR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178735
Timing Belts 178735
Optibelt timing belt ZR

Optibelt timing belt ZR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178735
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 700 mm (27.56 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 48 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M048060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details