Optibelt (UK) Ltd. Timing Belts 425 5M 15

Description
Omega Rubber Timing Belts 425 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 425 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042883
Timing Belts 2042883
Omega Rubber Timing Belts 425 5M 15

Omega Rubber Timing Belts 425 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042883
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 2056069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 55 mm (2.17 inch)
Belt Length 1400 mm (55.12 inch)
View Details
2 mm (GT3) Pitch, 276 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M276090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details