Optibelt (UK) Ltd. Timing Belts 420 L 050

Description
ZR Rubber Timing Belts 420 L 050
Request a Quote
Description
ZR Rubber Timing Belts 420 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043211
Timing Belts 2043211
ZR Rubber Timing Belts 420 L 050

ZR Rubber Timing Belts 420 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043211
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1270 mm (50 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 83 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M083060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
AT20-I -  - Habasit America
Habasit America
Specs
Metric Pitch AT 20mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 4250 N (15286 oz)
View Details