Optibelt (UK) Ltd. Timing Belts 416 8MHP 10

Description
Rubber High Power Optibelt Omega HP
Request a Quote
Description
Rubber High Power Optibelt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 216793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
216793
Timing Belts 216793
Rubber High Power Optibelt Omega HP

Rubber High Power Optibelt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 216793
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 380 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M380090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1160 mm (45.67 inch)
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details