Optibelt (UK) Ltd. Timing Belts 400 5M 9

Description
Omega Rubber Timing Belts 400 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 400 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042879
Timing Belts 2042879
Omega Rubber Timing Belts 400 5M 9

Omega Rubber Timing Belts 400 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042879
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1440 mm (56.69 inch)
View Details
2 mm (GT3) Pitch, 289 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M289030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details