Optibelt (UK) Ltd. Timing Belts 4 T2,5 / 500

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 210133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
210133
Timing Belts 210133
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 210133
Product Name Timing Belts
Metric Pitch 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 840 mm (33.07 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
GT2 (2MM) Pitch, 171 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M171030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
AT10-A -  - Habasit America
Habasit America
Specs
Metric Pitch AT 10mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3200 N (11510 oz)
View Details