Optibelt (UK) Ltd. V & Wedge Belts 3V 630

Description
SK Wedge belt 3V 630
Request a Quote
Description
SK Wedge belt 3V 630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043124 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043124
V & Wedge Belts 2043124
SK Wedge belt 3V 630

SK Wedge belt 3V 630

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043124
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 47.24 inch (1200.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V FO MULTILAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details