Optibelt (UK) Ltd. V & Wedge Belts 3V 475

Description
SK Wedge belt 3V 475
Request a Quote
Description
SK Wedge belt 3V 475
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043119 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043119
V & Wedge Belts 2043119
SK Wedge belt 3V 475

SK Wedge belt 3V 475

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043119
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056704 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Ribbed - 1032046 - Fenner Drives
Specs
English B/5L
Type Multiple Band
Belt Urethane / Polyurethane
View Details