Optibelt (UK) Ltd. V & Wedge Belts 3V 450

Description
SK Wedge belt 3V 450
Request a Quote
Description
SK Wedge belt 3V 450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043118 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043118
V & Wedge Belts 2043118
SK Wedge belt 3V 450

SK Wedge belt 3V 450

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043118
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
V & Wedge Belts - 2149756 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 9.69 inch (246.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details