Optibelt (UK) Ltd. V & Wedge Belts 3V 375

Description
SK Wedge belt 3V 375
Request a Quote
Description
SK Wedge belt 3V 375
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043115 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043115
V & Wedge Belts 2043115
SK Wedge belt 3V 375

SK Wedge belt 3V 375

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043115
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739990 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details