Optibelt (UK) Ltd. V & Wedge Belts 3V 250

Description
Optibelt SK high performance wedge belts
Request a Quote
Description
Optibelt SK high performance wedge belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837169 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837169
V & Wedge Belts 2837169
Optibelt SK high performance wedge belts

Optibelt SK high performance wedge belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837169
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - 8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 12.40 to 49.21 inch (315.00 to 1250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 777mm Pitch Length V-Belt - A 6R12M2L787 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.98 inch (787.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 3V-64 - W.M. Berg
Specs
English 3V
Belt Length 64.00 inch (1625.50 mm)
Belt Width 0.37 inch (9.40 mm)
View Details