Optibelt (UK) Ltd. V & Wedge Belts 3V 1060

Description
SK Wedge belt 3V 1060
Request a Quote
Description
SK Wedge belt 3V 1060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043130 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043130
V & Wedge Belts 2043130
SK Wedge belt 3V 1060

SK Wedge belt 3V 1060

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043130
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - A/13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 16.02 to 48.03 inch (407.00 to 1220.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368370 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.93 inch (1700.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details