Optibelt (UK) Ltd. Belt Pulleys 3M 9 2800ZA

Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote
Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2365581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2365581
Belt Pulleys 2365581
OptibeltTimingbeltsP ulleysforCylindrical

OptibeltTimingbeltsPulleysforCylindrical

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2365581
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 32
View Details
Aluminum Timing Pulley Stock - 12-5MR-PS-6A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Aluminum
View Details
1mm Pitch, 28 Teeth, 76.2mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M02803 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 8.56 mm (0.3370 inch)
View Details
Timing Pulleys - AT10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type AT 10mm
Material Aluminum
View Details