Optibelt (UK) Ltd. Timing Belts 390 L 075

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171529
Timing Belts 2171529
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171529
Product Name Timing Belts
Metric Pitch 9.525mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 90 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M090060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 115 mm (4.53 inch)
Belt Length 2310 mm (90.94 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
5M HTD® Neoprene Timing Belt - 1035-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Length 1035 mm (40.75 inch)
Number of Teeth 207
View Details