Optibelt (UK) Ltd. Timing Belts 390 H 075

Description
ZR Rubber Timing Belts 390 H 075
Request a Quote
Description
ZR Rubber Timing Belts 390 H 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043229
Timing Belts 2043229
ZR Rubber Timing Belts 390 H 075

ZR Rubber Timing Belts 390 H 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043229
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 357 mm (14.06 inch)
View Details
2 mm (GT3) Pitch, 51 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M051090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details