Optibelt (UK) Ltd. Timing Belts 375 H 100

Description
Optibelt timing belt ZR
Request a Quote
Description
Optibelt timing belt ZR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 177878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
177878
Timing Belts 177878
Optibelt timing belt ZR

Optibelt timing belt ZR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 177878
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 293 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M293030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
5M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
View Details