Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIMING BELTS (METRIC)
OPTIBELT (UK) LTD.
367 L 050 -- TIMING BELTS
Optibelt (UK) Ltd.
Timing Belts
367 L 050
Description
ZR Rubber Timing Belts 367 L 050
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ZR Rubber Timing Belts 367 L 050
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043209
Timing Belts
2043209
ZR Rubber Timing Belts 367 L 050
ZR Rubber Timing Belts 367 L 050
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Timing Belts (metric)
Product Number
2043209
Product Name
Timing Belts
Metric Pitch
9.5mm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Timing Belts
1884570
Specs
Metric Pitch
8mm
Belt Width
50 mm (1.97 inch)
Belt Length
2000 mm (78.74 inch)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2 mm (GT3) Pitch, 154 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords
A36R51M154030
Specs
Metric Pitch
GT 2mm
Belt Width
3 mm (0.1181 inch)
Belt Material
Neoprene
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Industrial Timing Belt
Specs
Metric Pitch
T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material
Rubber
View Details
SKF/Global
DB-T5 Double Sided Timing Belts
Specs
Metric Pitch
T 5mm
Features
Double-Sided
Belt Width
6 to 200 mm (0.2362 to 7.87 inch)
View Details