Optibelt (UK) Ltd. Timing Belts 360 5M 15

Description
OPTIBELT 360 5M 15 Timing Belt
Request a Quote
Description
OPTIBELT 360 5M 15 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179205
Timing Belts 179205
OPTIBELT 360 5M 15 Timing Belt

OPTIBELT 360 5M 15 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179205
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2525 mm (99.41 inch)
View Details
2 mm (GT3) Pitch, 51 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M051090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details