Optibelt (UK) Ltd. Taper Lock Bushes 3525 7000ZA

Description
OPTIBELT 3525-70 Taper Bush
Request a Quote
Description
OPTIBELT 3525-70 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368535
Taper Lock Bushes 2368535
OPTIBELT 3525-70 Taper Bush

OPTIBELT 3525-70 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368535
Product Name Taper Lock Bushes
Bearing OD 5.0000 inch (127.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bonded Bushes - 3011362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3937 inch (10.00 mm)
Bearing OD 1.1811 inch (30.00 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
IRR: Inner Ring Races - IRR-2-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.8750 inch (73.02 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details