Optibelt (UK) Ltd. Timing Belts 340 5M 9

Description
OPTIBELT 340 5M 9 Timing Belt
Request a Quote
Description
OPTIBELT 340 5M 9 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179195
Timing Belts 179195
OPTIBELT 340 5M 9 Timing Belt

OPTIBELT 340 5M 9 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179195
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 338 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M338060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details