Optibelt (UK) Ltd. Timing Belts 330 H 100

Description
ZR Rubber Timing Belts 330 H 100
Request a Quote
Description
ZR Rubber Timing Belts 330 H 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043225
Timing Belts 2043225
ZR Rubber Timing Belts 330 H 100

ZR Rubber Timing Belts 330 H 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043225
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
3mm (GT2) Pitch, 210 Grooves, 15mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R53M210150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 15 mm (0.5906 inch)
Belt Material Polymer Compound
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details