Optibelt (UK) Ltd. Timing Belts 330 3M 9

Description
Omega Rubber Timing Belts 330 3M 9
Request a Quote
Description
Omega Rubber Timing Belts 330 3M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042923
Timing Belts 2042923
Omega Rubber Timing Belts 330 3M 9

Omega Rubber Timing Belts 330 3M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042923
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (5MM) Pitch, 130 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R55M130090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1350 mm (53.15 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details