Optibelt (UK) Ltd. Timing Belts 325 5MHP 25

Description
Optibelt Timing Belt Omega HP
Request a Quote
Description
Optibelt Timing Belt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 212949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
212949
Timing Belts 212949
Optibelt Timing Belt Omega HP

Optibelt Timing Belt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 212949
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 960 mm (37.8 inch)
View Details
2 mm (GT3) Pitch, 180 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M180060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details