Optibelt (UK) Ltd. Timing Belts 32 AT10 / 1700

Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171415
Timing Belts 2171415
POLYURETHANE TIMING BELTS, Profil AT10 H

POLYURETHANE TIMING BELTS, Profil AT10 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171415
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 196 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M196090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details