Optibelt (UK) Ltd. Timing Belts 32 AT10 / 1400

Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171411
Timing Belts 2171411
POLYURETHANE TIMING BELTS, Profil AT10 H

POLYURETHANE TIMING BELTS, Profil AT10 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171411
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2000 mm (78.74 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
GT2 (2MM) Pitch, 175 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M175060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details