Optibelt (UK) Ltd. Taper Lock Bushes 3020 3800ZA

Description
OPTIBELT 3020-38 Taper Bush
Request a Quote
Description
OPTIBELT 3020-38 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368524
Taper Lock Bushes 2368524
OPTIBELT 3020-38 Taper Bush

OPTIBELT 3020-38 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368524
Product Name Taper Lock Bushes
Bearing OD 4.2500 inch (107.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-7/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8750 inch (22.22 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 13560DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.3125 to 5.3150 inch (134.94 to 135.00 mm)
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
0.815
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8150 inch (20.70 mm)
View Details