Optibelt (UK) Ltd. Timing Belts 300 H 075

Description
ZR Rubber Timing Belts 300 H 075
Request a Quote
Description
ZR Rubber Timing Belts 300 H 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043221
Timing Belts 2043221
ZR Rubber Timing Belts 300 H 075

ZR Rubber Timing Belts 300 H 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043221
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1884540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1080 mm (42.52 inch)
View Details
5mm (GT2) Pitch, 130 Grooves, 25mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R55M130250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 25 mm (0.9843 inch)
Belt Material Polymer Compound
View Details
5M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
View Details