Optibelt (UK) Ltd. Timing Belts 300 5M 25

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171374
Timing Belts 2171374
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171374
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
2 mm (GT3) Pitch, 233 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M233030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details