Optibelt (UK) Ltd. Profile & Round Belts 3 77K1

Description
POLY ROUND SECTION Ø3 GREEN Reel of 25m
Request a Quote
Description
POLY ROUND SECTION Ø3 GREEN Reel of 25m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2389379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2389379
Profile & Round Belts 2389379
POLY ROUND SECTION Ø3 GREEN Reel of 25m

POLY ROUND SECTION Ø3 GREEN Reel of 25m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2389379
Product Name Profile & Round Belts
Cross Section Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1875 inch (4.76 mm)
Durometer 70
View Details
Profile & Round Belts - 3098230 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.3150 inch (8 mm)
View Details
Eagle Hyfen® 85 R - 5218033 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.7500 inch (19.05 mm)
Minimum Pulley Size 7.5 inch (190 mm)
View Details