Optibelt (UK) Ltd. Timing Belts 280 5M 9

Description
OPTIBELT 280 5M 9 Timing Belt
Request a Quote
Description
OPTIBELT 280 5M 9 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179183
Timing Belts 179183
OPTIBELT 280 5M 9 Timing Belt

OPTIBELT 280 5M 9 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179183
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 106 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M106030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details