Optibelt (UK) Ltd. Timing Belts 270 H 075

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171333
Timing Belts 2171333
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171333
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 82 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M082090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
14M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
View Details