Optibelt (UK) Ltd. Timing Belts 267 3M 15

Description
Optibelt rubber timing belt Omega
Request a Quote
Description
Optibelt rubber timing belt Omega
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178238
Timing Belts 178238
Optibelt rubber timing belt Omega

Optibelt rubber timing belt Omega

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178238
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 550 mm (21.65 inch)
View Details
2 mm (GT3) Pitch, 386 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M386060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details