Optibelt (UK) Ltd. Taper Lock Bushes 2517 2800ZA

Description
OPTIBELT 2517-28 Taper Bush
Request a Quote
Description
OPTIBELT 2517-28 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368519
Taper Lock Bushes 2368519
OPTIBELT 2517-28 Taper Bush

OPTIBELT 2517-28 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368519
Product Name Taper Lock Bushes
Bearing OD 3.3752 inch (85.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1320DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5105 to 0.5112 inch (12.97 to 12.98 mm)
View Details
Plain Bushes - 528828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details