Optibelt (UK) Ltd. Timing Belts 25 T5 / 510

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171264
Timing Belts 2171264
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171264
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 62 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
Timing Belts - 1755194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 265 mm (10.43 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
5M HTD® Neoprene Timing Belt - 1380-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 25.4 mm (0.3543 to 1 inch)
Belt Length 1380 mm (54.33 inch)
View Details