Optibelt (UK) Ltd. Timing Belts 25 T10 / 810

Description
Alpha, T10 timing belt, W25mm, L 810mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 810mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753027
Timing Belts 1753027
Alpha, T10 timing belt, W25mm, L 810mm

Alpha, T10 timing belt, W25mm, L 810mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753027
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 160 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M160060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details