Optibelt (UK) Ltd. Timing Belts 25 T10 / 720 AP

Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote
Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171238
Timing Belts 2171238
HIGH PERFORMANCE POLYURETHANE TIMING BEL

HIGH PERFORMANCE POLYURETHANE TIMING BEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171238
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 36 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M036060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 285 mm (11.22 inch)
View Details
Synchro-Link® King Power Synchronous Timing Belts (KPS II) - Polyurethane (Metric) (KPS8M, KPS14M) -  - Bando American, Inc.
Specs
Metric Pitch 8, 14 mm
Belt Width 15 to 120 mm (0.5906 to 4.72 inch)
Number of Teeth 80 to 245
View Details