Optibelt (UK) Ltd. Timing Belts 25 T10 / 1210

Description
Alpha, T10 timing belt, W25mm, L 1210mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 1210mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753037
Timing Belts 1753037
Alpha, T10 timing belt, W25mm, L 1210mm

Alpha, T10 timing belt, W25mm, L 1210mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753037
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 62 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M062090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1800 mm (70.87 inch)
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details