Optibelt (UK) Ltd. Timing Belts 25 T10 / 1150

Description
Alpha, T10 timing belt, W25mm, L 1150mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 1150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753035
Timing Belts 1753035
Alpha, T10 timing belt, W25mm, L 1150mm

Alpha, T10 timing belt, W25mm, L 1150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753035
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 2056050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 680 mm (26.77 inch)
View Details
2 mm (GT3) Pitch, 264 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M264060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details