Optibelt (UK) Ltd. Timing Belts 25 AT5 / 500

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171213
Timing Belts 2171213
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171213
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 204 mm (8.03 inch)
View Details
2 mm (GT3) Pitch, 237 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M237030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details