Optibelt (UK) Ltd. Timing Belts 25 AT5 / 420

Description
Alpha, AT5 timing belt, W25mm, L 420mm
Request a Quote
Description
Alpha, AT5 timing belt, W25mm, L 420mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753061
Timing Belts 1753061
Alpha, AT5 timing belt, W25mm, L 420mm

Alpha, AT5 timing belt, W25mm, L 420mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753061
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 252 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M252090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 840 mm (33.07 inch)
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details