Optibelt (UK) Ltd. Timing Belts 25 AT5 / 375

Description
Alpha, AT5 timing belt, W25mm, L 375mm
Request a Quote
Description
Alpha, AT5 timing belt, W25mm, L 375mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753059
Timing Belts 1753059
Alpha, AT5 timing belt, W25mm, L 375mm

Alpha, AT5 timing belt, W25mm, L 375mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753059
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 150 mm (5.91 inch)
View Details
2 mm (GT3) Pitch, 335 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M335090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Open Ended Timing Belts - AT5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch AT 5mm
Features Open-Ended
Belt Width 10 to 150 mm (0.3937 to 5.91 inch)
View Details