Optibelt (UK) Ltd. Timing Belts 25 AT10 / 1150

Description
Alpha, AT10 timing belt, W25mm, L 1150mm
Request a Quote
Description
Alpha, AT10 timing belt, W25mm, L 1150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753083
Timing Belts 1753083
Alpha, AT10 timing belt, W25mm, L 1150mm

Alpha, AT10 timing belt, W25mm, L 1150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753083
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 144 mm (5.67 inch)
View Details
2 mm (GT3) Pitch, 166 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M166090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DA-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details