Optibelt (UK) Ltd. Timing Belts 25 AT10 / 1100

Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171189
Timing Belts 2171189
POLYURETHANE TIMING BELTS, Profil AT10 H

POLYURETHANE TIMING BELTS, Profil AT10 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171189
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 500 mm (19.69 inch)
View Details
2 mm (GT3) Pitch, 197 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M197090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details